Brady Corporation Signs, Nameplates, Posters 126859

Description
B401 7X10 BLK/RED/WHT PLEASE EXC
Request a Quote Datasheet
Description
B401 7X10 BLK/RED/WHT PLEASE EXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126859-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126859-ND
Signs, Nameplates, Posters 2267-126859-ND
B401 7X10 BLK/RED/WHT PLEASE EXC

B401 7X10 BLK/RED/WHT PLEASE EXC

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Construction Notice Sign - 10 in Width x 7 in Height - 126859 - 754473-75075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Construction Notice Sign - 10 in Width x 7 in Height - 126859
754473-75075
Brady B-401 Polystyrene Rectangle White Construction Notice Sign - 10 in Width x 7 in Height - 126859 754473-75075
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction notice sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction notice sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: PLEASE EXCUSE OUR APPEARANCE WHILE WE'RE UNDER CONSTRUCTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady construction notice sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction notice sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: PLEASE EXCUSE OUR APPEARANCE WHILE WE'RE UNDER CONSTRUCTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126859-ND 754473-75075
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Construction Notice Sign - 10 in Width x 7 in Height - 126859
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details