Brady Corporation Signs, Nameplates, Posters 126855

Description
B555 10X14 BLK/RED/WHT NO TRESPA
Request a Quote Datasheet
Description
B555 10X14 BLK/RED/WHT NO TRESPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126855-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126855-ND
Signs, Nameplates, Posters 2267-126855-ND
B555 10X14 BLK/RED/WHT NO TRESPA

B555 10X14 BLK/RED/WHT NO TRESPA

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126855 - 754473-75069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126855
754473-75069
Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126855 754473-75069
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126855-ND 754473-75069
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126855
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details