Brady Corporation Signs, Nameplates, Posters 126854

Description
B302 7X10 BLK/RED/WHT NO TRESPAS
Request a Quote Datasheet
Description
B302 7X10 BLK/RED/WHT NO TRESPAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126854-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126854-ND
Signs, Nameplates, Posters 2267-126854-ND
B302 7X10 BLK/RED/WHT NO TRESPAS

B302 7X10 BLK/RED/WHT NO TRESPAS

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Construction Site Sign - 10 in Width x 7 in Height - Laminated - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126854 - 754473-75068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Construction Site Sign - 10 in Width x 7 in Height - Laminated - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126854
754473-75068
Brady B-302 Polyester Rectangle White Construction Site Sign - 10 in Width x 7 in Height - Laminated - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126854 754473-75068
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126854-ND 754473-75068
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Construction Site Sign - 10 in Width x 7 in Height - Laminated - TEXT: CONSTRUCTION AREA VIOLATORS WILL BE PROSECUTED - 126854
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details