Brady Corporation Signs, Nameplates, Posters 126849

Description
B555 10X14 BLK/YEL CONSTRUCTION
Request a Quote Datasheet
Description
B555 10X14 BLK/YEL CONSTRUCTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126849-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126849-ND
Signs, Nameplates, Posters 2267-126849-ND
B555 10X14 BLK/YEL CONSTRUCTION

B555 10X14 BLK/YEL CONSTRUCTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Construction Site Sign - 14 in Width x 10 in Height - 126849 - 754473-75060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Construction Site Sign - 14 in Width x 10 in Height - 126849
754473-75060
Brady B-555 Aluminum Rectangle Yellow Construction Site Sign - 14 in Width x 10 in Height - 126849 754473-75060
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: AUTHORIZED PERSONNEL ONLY HARD HATS REQUIRED WATCH FOR FALLING MATERIAL WATCH FOR MOVING EQUIPMENT WATCH FOR UNEVEN SURFACES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1926.20 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady construction site sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: AUTHORIZED PERSONNEL ONLY HARD HATS REQUIRED WATCH FOR FALLING MATERIAL WATCH FOR MOVING EQUIPMENT WATCH FOR UNEVEN SURFACES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1926.20 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126849-ND 754473-75060
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Construction Site Sign - 14 in Width x 10 in Height - 126849
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details