Brady Corporation Signs, Nameplates, Posters 126848

Description
B302 7X10 BLK/YEL CONSTRUCTION A
Request a Quote Datasheet
Description
B302 7X10 BLK/YEL CONSTRUCTION A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126848-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126848-ND
Signs, Nameplates, Posters 2267-126848-ND
B302 7X10 BLK/YEL CONSTRUCTION A

B302 7X10 BLK/YEL CONSTRUCTION A

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Construction Site Sign - 10 in Width x 7 in Height - Laminated - 126848 - 754473-75059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Construction Site Sign - 10 in Width x 7 in Height - Laminated - 126848
754473-75059
Brady B-302 Polyester Rectangle Yellow Construction Site Sign - 10 in Width x 7 in Height - Laminated - 126848 754473-75059
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: AUTHORIZED PERSONNEL ONLY HARD HATS REQUIRED WATCH FOR FALLING MATERIAL WATCH FOR MOVING EQUIPMENT WATCH FOR UNEVEN SURFACES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1926.20, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: AUTHORIZED PERSONNEL ONLY HARD HATS REQUIRED WATCH FOR FALLING MATERIAL WATCH FOR MOVING EQUIPMENT WATCH FOR UNEVEN SURFACES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1926.20, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126848-ND 754473-75059
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Construction Site Sign - 10 in Width x 7 in Height - Laminated - 126848
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details