Brady Corporation Signs, Nameplates, Posters 126844

Description
B401 10X14 BLK/WHT CONSTRUCTION
Request a Quote Datasheet
Description
B401 10X14 BLK/WHT CONSTRUCTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-126844-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126844-ND
Signs, Nameplates, Posters 2267-126844-ND
B401 10X14 BLK/WHT CONSTRUCTION

B401 10X14 BLK/WHT CONSTRUCTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION ENTRANCE - 126844 - 754473-75055 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION ENTRANCE - 126844
754473-75055
Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION ENTRANCE - 126844 754473-75055
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION ENTRANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady construction site sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This construction site sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CONSTRUCTION ENTRANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-126844-ND 754473-75055
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION ENTRANCE - 126844
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878869-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details