Brady Corporation Confined Space Sign 126835

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 126835 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
126835
Confined Space Sign 126835
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126835-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126835-ND
Signs, Nameplates, Posters 2267-126835-ND
B401 7X10 BLK/RED/WHT DANGER CON

B401 7X10 BLK/RED/WHT DANGER CON

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE PERMIT NOT REQUIRED - 126835 - 754473-75046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE PERMIT NOT REQUIRED - 126835
754473-75046
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE PERMIT NOT REQUIRED - 126835 754473-75046
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CONFINED SPACE PERMIT NOT REQUIRED. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CONFINED SPACE PERMIT NOT REQUIRED. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126835 2267-126835-ND 754473-75046
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE PERMIT NOT REQUIRED - 126835
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details