Brady Corporation Confined Space Sign 126810

Description
Confined Space Sign
Description
Confined Space Sign

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 126810 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
126810
Confined Space Sign 126810
Confined Space Sign

Confined Space Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED - 126810 - 754473-75019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED - 126810
754473-75019
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED - 126810 754473-75019
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126810 754473-75019
Product Name Confined Space Sign Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE AIR-SUPPLIED RESPIRATOR REQUIRED - 126810
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 3643565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details