Brady Corporation Confined Space Sign 126797

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 126797 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
126797
Confined Space Sign 126797
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126797-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126797-ND
Signs, Nameplates, Posters 2267-126797-ND
B302 10X14 BLK/RED/WHT DANGER CO

B302 10X14 BLK/RED/WHT DANGER CO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126797 - 754473-75006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126797
754473-75006
Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126797 754473-75006
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.146, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126797 2267-126797-ND 754473-75006
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126797
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details