Brady Corporation Confined Space Sign 126792

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 126792 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
126792
Confined Space Sign 126792
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126792-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126792-ND
Signs, Nameplates, Posters 2267-126792-ND
B555 7X10 BLK/RED/WHT DANGER CON

B555 7X10 BLK/RED/WHT DANGER CON

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126792 - 754473-75001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126792
754473-75001
Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126792 754473-75001
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126792 2267-126792-ND 754473-75001
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER ALL TANKS BY PERMIT ONLY - 126792
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details