Brady Corporation Confined Space Sign 126723

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 126723 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
126723
Confined Space Sign 126723
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126723-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126723-ND
Signs, Nameplates, Posters 2267-126723-ND
B555 10X14 BLK/YEL CAUTION CONFI

B555 10X14 BLK/YEL CAUTION CONFI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 126723 - 754473-74927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 126723
754473-74927
Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 126723 754473-74927
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126723 2267-126723-ND 754473-74927
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Confined Space Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 126723
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details