Brady Corporation Biohazard Sign 126638

Description
Biohazard Sign
Request a Quote Datasheet
Description
Biohazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biohazard Sign - 126638 - Brady Corporation
Milwaukee, WI, USA
Biohazard Sign
126638
Biohazard Sign 126638
Biohazard Sign

Biohazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126638-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126638-ND
Signs, Nameplates, Posters 2267-126638-ND
B485 10X7 BLK/ORG BIOHAZARD INFE

B485 10X7 BLK/ORG BIOHAZARD INFE

Buy Now Datasheet
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - TEXT: BIOHAZARD INFECTIOUS WASTE - 126638 - 754473-74832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - TEXT: BIOHAZARD INFECTIOUS WASTE - 126638
754473-74832
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - TEXT: BIOHAZARD INFECTIOUS WASTE - 126638 754473-74832
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-485 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: BIOHAZARD INFECTIOUS WASTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-485 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with an orange background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: BIOHAZARD INFECTIOUS WASTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126638 2267-126638-ND 754473-74832
Product Name Biohazard Sign Signs, Nameplates, Posters Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - TEXT: BIOHAZARD INFECTIOUS WASTE - 126638
Safety / Warning Type HAZMAT (Hazaondous Material); Biological HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details