Brady Corporation Biohazard Sign 126635

Description
Biohazard Sign
Request a Quote Datasheet
Description
Biohazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biohazard Sign - 126635 - Brady Corporation
Milwaukee, WI, USA
Biohazard Sign
126635
Biohazard Sign 126635
Biohazard Sign

Biohazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126635-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126635-ND
Signs, Nameplates, Posters 2267-126635-ND
B485 14X10 BLK/ORG BIOHAZARD NO

B485 14X10 BLK/ORG BIOHAZARD NO

Buy Now Datasheet
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - 126635 - 754473-74828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - 126635
754473-74828
Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - 126635 754473-74828
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-485 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: BIOHAZARD NO FOOD OR DRINK TO BE STORED IN THIS REFRIGERATOR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-485 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with an orange background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is manufactured with the following image: biohazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: BIOHAZARD NO FOOD OR DRINK TO BE STORED IN THIS REFRIGERATOR. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.1030, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126635 2267-126635-ND 754473-74828
Product Name Biohazard Sign Signs, Nameplates, Posters Brady B-485 Polyester Rectangle Orange Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - Laminated - 126635
Safety / Warning Type HAZMAT (Hazaondous Material); Biological HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1811481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Height 1.38 ft (4.2 dm)
View Details