Brady Corporation Chemical & Hazardous Material Sign 126604

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126604 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126604
Chemical & Hazardous Material Sign 126604
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126604-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126604-ND
Signs, Nameplates, Posters 2267-126604-ND
B401 10X14 BLK/RED/WHT WARNING S

B401 10X14 BLK/RED/WHT WARNING S

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING STORAGE NOT PERMITTED IN THIS AREA - 126604 - 754473-74794 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING STORAGE NOT PERMITTED IN THIS AREA - 126604
754473-74794
Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING STORAGE NOT PERMITTED IN THIS AREA - 126604 754473-74794
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: WARNING STORAGE NOT PERMITTED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: WARNING STORAGE NOT PERMITTED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126604 2267-126604-ND 754473-74794
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Safety Sign - 14 in Width x 10 in Height - TEXT: WARNING STORAGE NOT PERMITTED IN THIS AREA - 126604
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details