Chemical & Hazardous Material Sign
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: WARNING DO NOT DRINK THE WATER. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 126545 | 754473-74733 |
| Product Name | Chemical & Hazardous Material Sign | Brady B-302 Polyester Rectangle Orange Water Sanitation Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING DO NOT DRINK THE WATER - 126545 |
| Safety / Warning Type | HAZMAT (Hazaondous Material); Chemical | Personal Protection (e.g., Hard Hat Required) |