Brady Corporation Chemical & Hazardous Material Sign 126542

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126542 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126542
Chemical & Hazardous Material Sign 126542
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-302 Polyester Rectangle Orange Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING DO NOT DRINK THE WATER - 126542 - 754473-74730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING DO NOT DRINK THE WATER - 126542
754473-74730
Brady B-302 Polyester Rectangle Orange Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING DO NOT DRINK THE WATER - 126542 754473-74730
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: WARNING DO NOT DRINK THE WATER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: WARNING DO NOT DRINK THE WATER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126542 754473-74730
Product Name Chemical & Hazardous Material Sign Brady B-302 Polyester Rectangle Orange Water Sanitation Sign - 10 in Width x 7 in Height - Laminated - TEXT: WARNING DO NOT DRINK THE WATER - 126542
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details