Brady Corporation Chemical & Hazardous Material Sign 126486

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126486 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126486
Chemical & Hazardous Material Sign 126486
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS WATER IS SAFE TO DRINK - 126486 - 754473-74670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS WATER IS SAFE TO DRINK - 126486
754473-74670
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS WATER IS SAFE TO DRINK - 126486 754473-74670
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NOTICE THIS WATER IS SAFE TO DRINK. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady water sanitation sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This water sanitation sign is manufactured with the following image: unsafe to drink symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: NOTICE THIS WATER IS SAFE TO DRINK. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126486 754473-74670
Product Name Chemical & Hazardous Material Sign Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS WATER IS SAFE TO DRINK - 126486
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details