Brady Corporation Chemical & Hazardous Material Sign 126415

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126415 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126415
Chemical & Hazardous Material Sign 126415
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126415-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126415-ND
Signs, Nameplates, Posters 2267-126415-ND
B401 7X10 BLK/RED/WHT DANGER WEL

B401 7X10 BLK/RED/WHT DANGER WEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER WELDING ARC WEAR PROPER EYE PROTECTION - 126415 - 754473-74594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER WELDING ARC WEAR PROPER EYE PROTECTION - 126415
754473-74594
Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER WELDING ARC WEAR PROPER EYE PROTECTION - 126415 754473-74594
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady arc flash sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER WELDING ARC WEAR PROPER EYE PROTECTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady arc flash sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER WELDING ARC WEAR PROPER EYE PROTECTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126415 2267-126415-ND 754473-74594
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Arc Flash Sign - 10 in Width x 7 in Height - TEXT: DANGER WELDING ARC WEAR PROPER EYE PROTECTION - 126415
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details