Brady Corporation Chemical & Hazardous Material Sign 126387

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126387 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126387
Chemical & Hazardous Material Sign 126387
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING - 126387 - 754473-74565 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING - 126387
754473-74565
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING - 126387 754473-74565
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady water sanitation sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126387 754473-74565
Product Name Chemical & Hazardous Material Sign Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: DANGER SEWAGE WATER NO DRINKING, FISHING OR SWIMMING - 126387
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details