Chemical & Hazardous Material Sign
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: DANGER NITROGEN STORAGE NO SMOKING NO OPEN FLAMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 126339 | 754473-74515 |
| Product Name | Chemical & Hazardous Material Sign | Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER NITROGEN STORAGE NO SMOKING NO OPEN FLAMES - 126339 |
| Safety / Warning Type | HAZMAT (Hazaondous Material); Chemical | HAZMAT (Hazaondous Material) |