Brady Corporation Chemical & Hazardous Material Sign 126236

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126236 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126236
Chemical & Hazardous Material Sign 126236
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - 126236 - 754473-74403 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - 126236
754473-74403
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - 126236 754473-74403
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: DANGER HAZARDOUS WASTE TREATMENT AREA UNAUTHORIZED PERSONS KEEP OUT!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: DANGER HAZARDOUS WASTE TREATMENT AREA UNAUTHORIZED PERSONS KEEP OUT!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126236 754473-74403
Product Name Chemical & Hazardous Material Sign Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Laminated - 126236
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details