Brady Corporation Chemical & Hazardous Material Sign 126139

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126139 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126139
Chemical & Hazardous Material Sign 126139
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126139-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126139-ND
Signs, Nameplates, Posters 2267-126139-ND
B401 7X10 BLK/RED/WHT DANGER CAR

B401 7X10 BLK/RED/WHT DANGER CAR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126139 - 754473-74297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126139
754473-74297
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126139 754473-74297
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER CANCER HAZARD AUTHORIZED PERSONNEL ONLY NO SMOKING OR EATING. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER CANCER HAZARD AUTHORIZED PERSONNEL ONLY NO SMOKING OR EATING. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126139 2267-126139-ND 754473-74297
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126139
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details