Brady Corporation Chemical & Hazardous Material Sign 126084

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126084 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126084
Chemical & Hazardous Material Sign 126084
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126084 - 754473-74237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126084
754473-74237
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126084 754473-74237
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION WEAR GOGGLES FACE SHIELD RUBBER GLOVES AND APRON WHEN HANDLING ACID OR CAUSTIC. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: CAUTION WEAR GOGGLES FACE SHIELD RUBBER GLOVES AND APRON WHEN HANDLING ACID OR CAUSTIC. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 126084 754473-74237
Product Name Chemical & Hazardous Material Sign Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - 126084
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details