Brady Corporation Chemical & Hazardous Material Sign 126065

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 126065 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
126065
Chemical & Hazardous Material Sign 126065
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-126065-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-126065-ND
Signs, Nameplates, Posters 2267-126065-ND
B302 10X14 BLK/YEL CAUTION USED

B302 10X14 BLK/YEL CAUTION USED

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION USED BATTERIES - 126065 - 754473-74216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION USED BATTERIES - 126065
754473-74216
Brady B-302 Polyester Rectangle Yellow Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION USED BATTERIES - 126065 754473-74216
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This battery changing area & battery room sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION USED BATTERIES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady battery changing area & battery room sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This battery changing area & battery room sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: CAUTION USED BATTERIES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 126065 2267-126065-ND 754473-74216
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION USED BATTERIES - 126065
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Warning Signs - 8134445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details