Chemical & Hazardous Material Sign
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pesticide use, spraying & storage sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION PESTICIDES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 126037 | 754473-74188 |
| Product Name | Chemical & Hazardous Material Sign | Brady B-401 Polystyrene Rectangle Yellow Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: CAUTION PESTICIDES - 126037 |
| Safety / Warning Type | HAZMAT (Hazaondous Material); Chemical | HAZMAT (Hazaondous Material) |