Brady Corporation Chemical & Hazardous Material Sign 125932

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 125932 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
125932
Chemical & Hazardous Material Sign 125932
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125932-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125932-ND
Signs, Nameplates, Posters 2267-125932-ND
B401 14X10 BLK/YEL CAUTION CAUST

B401 14X10 BLK/YEL CAUTION CAUST

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - 125932 - 754473-74076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - 125932
754473-74076
Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - 125932 754473-74076
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION CAUSTIC SODA • AVOID SKIN OR EYE CONTACT • AVOID INHALATION OR DIGESTION • CAN CAUSE SEVERE BURNS • WEAR PROTECTIVE CLOTHING WHEN WORKING WITH CAUSTIC SODA • IF SKIN OR EYES ARE CONTACTED FLUSH WITH WATER FOR 15 MIN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION CAUSTIC SODA • AVOID SKIN OR EYE CONTACT • AVOID INHALATION OR DIGESTION • CAN CAUSE SEVERE BURNS • WEAR PROTECTIVE CLOTHING WHEN WORKING WITH CAUSTIC SODA • IF SKIN OR EYES ARE CONTACTED FLUSH WITH WATER FOR 15 MIN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125932 2267-125932-ND 754473-74076
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 14 in Height - 125932
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 8134491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Use this walkway
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details