Brady Corporation Chemical & Hazardous Material Sign 125893

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 125893 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
125893
Chemical & Hazardous Material Sign 125893
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125893-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125893-ND
Signs, Nameplates, Posters 2267-125893-ND
B401 7X10 BLK/YEL CAUTION ARC WE

B401 7X10 BLK/YEL CAUTION ARC WE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Arc Flash Sign - 10 in Width x 7 in Height - TEXT: CAUTION ARC WELDING - 125893 - 754473-74037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Arc Flash Sign - 10 in Width x 7 in Height - TEXT: CAUTION ARC WELDING - 125893
754473-74037
Brady B-401 Polystyrene Rectangle Yellow Arc Flash Sign - 10 in Width x 7 in Height - TEXT: CAUTION ARC WELDING - 125893 754473-74037
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady arc flash sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: CAUTION ARC WELDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady arc flash sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This arc flash sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: CAUTION ARC WELDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125893 2267-125893-ND 754473-74037
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Arc Flash Sign - 10 in Width x 7 in Height - TEXT: CAUTION ARC WELDING - 125893
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details