Chemical & Hazardous Material Sign
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DANGER COTTON DUST CAUSES DAMAGE TO LUNGS (BYSSINOSIS) WEAR RESPIRATORY PROTECTION IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 125849 | 754473-73993 |
| Product Name | Chemical & Hazardous Material Sign | Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 125849 |
| Safety / Warning Type | HAZMAT (Hazaondous Material); Chemical | HAZMAT (Hazaondous Material) |