B946 10 X 14 RED/WHT
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is produced using vinyl which is the B-946 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY EXIT ONLY DOOR ALARM WILL SOUND. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-12580-ND | 754473-16357 |
| Product Name | Labels, Stickers, Decals - Preprinted | Brady B-946 Vinyl Rectangle White Emergency & Fire Exit Sign - 12 in Width x 9 in Height - TEXT: EMERGENCY EXIT ONLY DOOR ALARM WILL SOUND - 12580 |
| Features | Adhesive Backed |