Brady Corporation Chemical & Hazardous Material Sign 125649

Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Material Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 125649 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
125649
Chemical & Hazardous Material Sign 125649
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-125649-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125649-ND
Signs, Nameplates, Posters 2267-125649-ND
B555 7X10 WHT/RED EMPTY NITROGEN

B555 7X10 WHT/RED EMPTY NITROGEN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: EMPTY NITROGEN CYLINDERS DO NOT USE - 125649 - 754473-73354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: EMPTY NITROGEN CYLINDERS DO NOT USE - 125649
754473-73354
Brady B-555 Aluminum Rectangle Red Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: EMPTY NITROGEN CYLINDERS DO NOT USE - 125649 754473-73354
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: EMPTY NITROGEN CYLINDERS DO NOT USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: EMPTY NITROGEN CYLINDERS DO NOT USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 125649 2267-125649-ND 754473-73354
Product Name Chemical & Hazardous Material Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: EMPTY NITROGEN CYLINDERS DO NOT USE - 125649
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details