Brady Corporation Chemical & Hazardous Material Sign 125597

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 125597 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
125597
Chemical & Hazardous Material Sign 125597
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: BREATHING AIR EMPTY CYLINDERS - 125597 - 754473-73302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: BREATHING AIR EMPTY CYLINDERS - 125597
754473-73302
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: BREATHING AIR EMPTY CYLINDERS - 125597 754473-73302
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: BREATHING AIR EMPTY CYLINDERS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.120, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: BREATHING AIR EMPTY CYLINDERS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.120, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 125597 754473-73302
Product Name Chemical & Hazardous Material Sign Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: BREATHING AIR EMPTY CYLINDERS - 125597
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details