Brady Corporation Chemical & Hazardous Material Sign 125596

Description
Chemical & Hazardous Material Sign
Description
Chemical & Hazardous Material Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Material Sign - 125596 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Material Sign
125596
Chemical & Hazardous Material Sign 125596
Chemical & Hazardous Material Sign

Chemical & Hazardous Material Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: BREATHING AIR EMPTY CYLINDERS - 125596 - 754473-73301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: BREATHING AIR EMPTY CYLINDERS - 125596
754473-73301
Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: BREATHING AIR EMPTY CYLINDERS - 125596 754473-73301
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: BREATHING AIR EMPTY CYLINDERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady breathing apparatus sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: BREATHING AIR EMPTY CYLINDERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.120 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 125596 754473-73301
Product Name Chemical & Hazardous Material Sign Brady B-401 Polystyrene Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: BREATHING AIR EMPTY CYLINDERS - 125596
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details