Brady Corporation Signs, Nameplates, Posters 125538

Description
B555 14X10 WHT/BLU BILING/MEN HO
Request a Quote Datasheet
Description
B555 14X10 WHT/BLU BILING/MEN HO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125538-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125538-ND
Signs, Nameplates, Posters 2267-125538-ND
B555 14X10 WHT/BLU BILING/MEN HO

B555 14X10 WHT/BLU BILING/MEN HO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 125538 - 754473-73187 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 125538
754473-73187
Brady B-555 Aluminum Rectangle Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 125538 754473-73187
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125538-ND 754473-73187
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: MEN / HOMBRES - 125538
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details