Brady Corporation Signs, Nameplates, Posters 125537

Description
B302 10X7 WHT/BLU BILING/MEN HOM
Request a Quote Datasheet
Description
B302 10X7 WHT/BLU BILING/MEN HOM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125537-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125537-ND
Signs, Nameplates, Posters 2267-125537-ND
B302 10X7 WHT/BLU BILING/MEN HOM

B302 10X7 WHT/BLU BILING/MEN HOM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 125537 - 754473-73186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 125537
754473-73186
Brady B-302 Polyester Rectangle Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 125537 754473-73186
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restroom sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: MEN / HOMBRES. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125537-ND 754473-73186
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: MEN / HOMBRES - 125537
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details