Brady Corporation Signs, Nameplates, Posters 125534

Description
B302 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet
Description
B302 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125534-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125534-ND
Signs, Nameplates, Posters 2267-125534-ND
B302 14X10 GRN/WHT BILING/PLEASE

B302 14X10 GRN/WHT BILING/PLEASE

Buy Now Datasheet
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125534 - 754473-73183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125534
754473-73183
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125534 754473-73183
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125534-ND 754473-73183
Product Name Signs, Nameplates, Posters Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125534
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details