Brady Corporation Signs, Nameplates, Posters 125533

Description
B401 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet
Description
B401 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125533-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125533-ND
Signs, Nameplates, Posters 2267-125533-ND
B401 14X10 GRN/WHT BILING/PLEASE

B401 14X10 GRN/WHT BILING/PLEASE

Buy Now Datasheet
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125533 - 754473-73182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125533
754473-73182
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125533 754473-73182
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125533-ND 754473-73182
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125533
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details