Brady Corporation Signs, Nameplates, Posters 125532

Description
B555 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet
Description
B555 14X10 GRN/WHT BILING/PLEASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125532-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125532-ND
Signs, Nameplates, Posters 2267-125532-ND
B555 14X10 GRN/WHT BILING/PLEASE

B555 14X10 GRN/WHT BILING/PLEASE

Buy Now Datasheet
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125532 - 754473-73181 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125532
754473-73181
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125532 754473-73181
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125532-ND 754473-73181
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: PLEASE DO NOT LITTER / FAVOR DE NO TIRAR BASURA - 125532
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details