Brady Corporation Signs, Nameplates, Posters 125527

Description
B401 14X10 GRN/WHT BILING/RECYCL
Request a Quote Datasheet
Description
B401 14X10 GRN/WHT BILING/RECYCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125527-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125527-ND
Signs, Nameplates, Posters 2267-125527-ND
B401 14X10 GRN/WHT BILING/RECYCL

B401 14X10 GRN/WHT BILING/RECYCL

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125527 - 754473-73176 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125527
754473-73176
Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125527 754473-73176
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: RECYCLE / RECICLE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: RECYCLE / RECICLE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125527-ND 754473-73176
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125527
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details