Brady Corporation Signs, Nameplates, Posters 125526

Description
B555 14X10 GRN/WHT BILING/RECYCL
Request a Quote Datasheet
Description
B555 14X10 GRN/WHT BILING/RECYCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125526-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125526-ND
Signs, Nameplates, Posters 2267-125526-ND
B555 14X10 GRN/WHT BILING/RECYCL

B555 14X10 GRN/WHT BILING/RECYCL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125526 - 754473-73175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125526
754473-73175
Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125526 754473-73175
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: RECYCLE / RECICLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady recycle & environment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: RECYCLE / RECICLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125526-ND 754473-73175
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Recycle & Environment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: RECYCLE / RECICLE - 125526
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details