Brady Corporation Signs, Nameplates, Posters 125522

Description
B302 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet
Description
B302 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125522-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125522-ND
Signs, Nameplates, Posters 2267-125522-ND
B302 14X10 WHT/BLK/BLU BILING/TO

B302 14X10 WHT/BLK/BLU BILING/TO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125 - 754473-73171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125
754473-73171
Brady B-302 Polyester Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125 754473-73171
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is printed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is printed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125522-ND 754473-73171
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details