Brady Corporation Signs, Nameplates, Posters 125521

Description
B401 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet
Description
B401 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125521-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125521-ND
Signs, Nameplates, Posters 2267-125521-ND
B401 14X10 WHT/BLK/BLU BILING/TO

B401 14X10 WHT/BLK/BLU BILING/TO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125521 - 754473-73170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125521
754473-73170
Brady B-401 Polystyrene Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125521 754473-73170
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125521-ND 754473-73170
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125521
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details