Brady Corporation Signs, Nameplates, Posters 125520

Description
B555 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet
Description
B555 14X10 WHT/BLK/BLU BILING/TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125520-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125520-ND
Signs, Nameplates, Posters 2267-125520-ND
B555 14X10 WHT/BLK/BLU BILING/TO

B555 14X10 WHT/BLK/BLU BILING/TO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125520 - 754473-73169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125520
754473-73169
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125520 754473-73169
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125520-ND 754473-73169
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125520
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details