Brady Corporation Signs, Nameplates, Posters 125517

Description
B555 10X7 WHT/BLK/BLU BILING/TOR
Request a Quote Datasheet
Description
B555 10X7 WHT/BLK/BLU BILING/TOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125517-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125517-ND
Signs, Nameplates, Posters 2267-125517-ND
B555 10X7 WHT/BLK/BLU BILING/TOR

B555 10X7 WHT/BLK/BLU BILING/TOR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125517 - 754473-73166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125517
754473-73166
Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125517 754473-73166
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a blue background and text and/or image color(s) of black / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: TORNADO SHELTER / REFUGIO CONTRA TORNADOS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125517-ND 754473-73166
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Tornado & Severe Weather Shelter Sign - 7 in Width x 10 in Height - Language English / Spanish - TEXT: TORNADO SHELTER / REFUGIO CONTRA TORNADOS - 125517
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details