Brady Corporation Signs, Nameplates, Posters 125513

Description
B302 10X7 WHT/BLU BILING/WOMEN M
Request a Quote Datasheet
Description
B302 10X7 WHT/BLU BILING/WOMEN M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125513-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125513-ND
Signs, Nameplates, Posters 2267-125513-ND
B302 10X7 WHT/BLU BILING/WOMEN M

B302 10X7 WHT/BLU BILING/WOMEN M

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: WOMEN / MUJERES - 125513 - 754473-73162 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: WOMEN / MUJERES - 125513
754473-73162
Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: WOMEN / MUJERES - 125513 754473-73162
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / MUJERES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restroom sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / MUJERES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125513-ND 754473-73162
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Restroom Sign - 7 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: WOMEN / MUJERES - 125513
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Forklift Truck
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details