Brady Corporation Signs, Nameplates, Posters 125509

Description
B401 10X14 BLK/YEL BILING/SOUND
Request a Quote Datasheet
Description
B401 10X14 BLK/YEL BILING/SOUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125509-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125509-ND
Signs, Nameplates, Posters 2267-125509-ND
B401 10X14 BLK/YEL BILING/SOUND

B401 10X14 BLK/YEL BILING/SOUND

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Language English / Spanish - 125509 - 754473-73158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Language English / Spanish - 125509
754473-73158
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Language English / Spanish - 125509 754473-73158
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: SOUND HORN PROCEED SLOWELY / TOQUE LA BOCINA PROCEDA LENTAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: SOUND HORN PROCEED SLOWELY / TOQUE LA BOCINA PROCEDA LENTAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125509-ND 754473-73158
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - Language English / Spanish - 125509
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details