Brady Corporation Signs, Nameplates, Posters 125506

Description
B401 7X10 BLK/YEL BILING/SOUND H
Request a Quote Datasheet
Description
B401 7X10 BLK/YEL BILING/SOUND H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125506-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125506-ND
Signs, Nameplates, Posters 2267-125506-ND
B401 7X10 BLK/YEL BILING/SOUND H

B401 7X10 BLK/YEL BILING/SOUND H

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Language English / Spanish - 125506 - 754473-73155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Language English / Spanish - 125506
754473-73155
Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Language English / Spanish - 125506 754473-73155
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: SOUND HORN PROCEED SLOWELY / TOQUE LA BOCINA PROCEDA LENTAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: SOUND HORN PROCEED SLOWELY / TOQUE LA BOCINA PROCEDA LENTAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125506-ND 754473-73155
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 10 in Width x 7 in Height - Language English / Spanish - 125506
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details