Brady Corporation Signs, Nameplates, Posters 125503

Description
B401 10X14 GRN/WHT BILING/TRASH
Request a Quote Datasheet
Description
B401 10X14 GRN/WHT BILING/TRASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125503-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125503-ND
Signs, Nameplates, Posters 2267-125503-ND
B401 10X14 GRN/WHT BILING/TRASH

B401 10X14 GRN/WHT BILING/TRASH

Buy Now Datasheet
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125503 - 754473-73152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125503
754473-73152
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125503 754473-73152
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125503-ND 754473-73152
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125503
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details