B302 7X10 GRN/WHT BILING/TRASH O
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-125501-ND | 754473-73150 |
| Product Name | Signs, Nameplates, Posters | Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125501 |
| Materials of Construction | Polyester | Polyester |