Brady Corporation Signs, Nameplates, Posters 125500

Description
B401 7X10 GRN/WHT BILING/TRASH O
Request a Quote Datasheet
Description
B401 7X10 GRN/WHT BILING/TRASH O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125500-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125500-ND
Signs, Nameplates, Posters 2267-125500-ND
B401 7X10 GRN/WHT BILING/TRASH O

B401 7X10 GRN/WHT BILING/TRASH O

Buy Now Datasheet
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125500 - 754473-73149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125500
754473-73149
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125500 754473-73149
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of green. This item is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125500-ND 754473-73149
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125500
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details