Brady Corporation Signs, Nameplates, Posters 125499

Description
B555 7X10 GRN/WHT BILING/TRASH O
Request a Quote Datasheet
Description
B555 7X10 GRN/WHT BILING/TRASH O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-125499-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-125499-ND
Signs, Nameplates, Posters 2267-125499-ND
B555 7X10 GRN/WHT BILING/TRASH O

B555 7X10 GRN/WHT BILING/TRASH O

Buy Now Datasheet
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125499 - 754473-73148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125499
754473-73148
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125499 754473-73148
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This part is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of green. This part is designed for bilingual use. It is written in English / Spanish with the following text: TRASH ONLY / BASURA SOLAMENTE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-125499-ND 754473-73148
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: TRASH ONLY / BASURA SOLAMENTE - 125499
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details